EN
  • EN
  • DE

LM5067MWX-1/NOPB

Part No LM5067MWX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Negative Hot Swap / Inrush Current Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -80 V ~ -9 V
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 2mA
Mounting SMD
Package 14-SOIC (0.295", 7.50mm Width)
Manufacturer Package 14-SOIC
Feature Pins OVLO, PGD, PWR, TIMER, (UVLO, EN)
Win Source Part Number 1200306-LM5067MWX-1/NOPB
Manufacturer Homepage www.ti.com
Family Name LM5067-1
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5067MWX-1/NOPB CAD Model

Description

The LM5067MWX-1/NOPB is a high-performance Negative Hot Swap / Power Management Integrated Circuit (IC) designed and manufactured by Texas Instruments. This advanced component is engineered to provide secure and efficient power management solutions for systems that require negative voltage rails. It is widely used in a variety of applications, including telecommunications, industrial, and data acquisition systems.

Key Features

  • Hot Swap Control: The LM5067MWX-1/NOPB allows for the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage caused by inrush currents.
  • Integrated Power MOSFET: This device includes an internal power MOSFET, which simplifies design and enhances system reliability.
  • Programmable Current Limit: Designers can set the current limit threshold according to system requirements, ensuring protection against overcurrent conditions.
  • Power Good Flag: The IC provides a power good flag, which indicates when the output voltage is within a specified range, signaling that it is safe to proceed with system startup or enable downstream loads.
  • Wide Operating Range: With an operating range of -48V, the LM5067MWX-1/NOPB is suitable for systems that operate on standard telecommunications negative power rails.
  • Thermal Shutdown Protection: The device features thermal shutdown protection to prevent overheating, enhancing system safety and longevity.

Applications

The LM5067MWX-1/NOPB is ideal for a range of applications where negative voltage power management is critical. These include but are not limited to:

  • Telecommunication Equipment
  • Industrial Systems
  • Server and Data Centers
  • Network Routers and Switches
  • Test and Measurement Equipment

Package and Quality

The LM5067MWX-1/NOPB comes in a highly compact, surface-mount package that is RoHS compliant and lead-free, ensuring adherence to environmental standards. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance in the field.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8981 $52.1658
43+ $2.3779 $102.2497
66+ $2.3036 $152.0376
90+ $2.2293 $200.6370
117+ $2.1550 $252.1350
156+ $1.9321 $301.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess