EN
  • EN
  • DE

LM5056APMHX

Part No LM5056APMHX
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827866-LM5056APMHX
Ultra Librarian 3D Model Ultra Librarian LM5056APMHX CAD Model

Description

Product Overview: LM5056APMHX by Texas Instruments

The LM5056APMHX is a high-performance power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to provide advanced power supply monitoring and control solutions. This versatile device is a part of TI's extensive portfolio of power management products, catering to a wide range of applications, including telecommunications, industrial, and networking systems.

Key Features

  • Input Voltage Range: The LM5056APMHX operates over a wide input voltage range, making it suitable for various system voltages and ensuring compatibility with a broad spectrum of power sources.
  • Advanced Power Monitoring: It offers precise monitoring of input current, output current, and voltage, which is essential for maintaining system reliability and performance.
  • Integrated Hot Swap Controller: The device features a built-in hot swap controller that allows for the safe insertion and removal of circuit boards from live backplanes, reducing downtime and the risk of damage due to inrush currents.
  • Programmable Fault Management: Users can program the LM5056APMHX to manage faults according to specific requirements, enhancing system protection and robustness.
  • Serial Communication Interface: It includes an I2C/SMBus/PMBus compatible interface for communication, enabling the device to transmit vital power supply information to the system for diagnostics and control purposes.

Applications

  • Datacenter Servers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Hardware

The LM5056APMHX is available in a compact package and is engineered to meet the stringent requirements of modern electronic systems. Its ability to monitor and control power supply parameters in real-time makes it an indispensable component for systems that require high reliability and advanced power management capabilities.

By leveraging the LM5056APMHX, designers can optimize system performance, enhance safety features, and improve energy efficiency. Texas Instruments' commitment to quality ensures that the LM5056APMHX delivers consistent performance and reliability, making it a top choice for those seeking an advanced power management solution.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9440 $54.7200
12+ $8.9797 $107.7564
18+ $8.6991 $156.5838
24+ $8.4185 $202.0440
31+ $8.1379 $252.2749
42+ $7.2960 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,598 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess