EN
  • EN
  • DE

LM5050Q0MK-1/NOPB

Part No LM5050Q0MK-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features OR Controller
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40231-6, 296-40231-1, -296-40231-1-ND, 296-40231-2, LM5050Q0MK-1/NOPB-ND, -LM5050Q0MK
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851040-LM5050Q0MK-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5050Q0MK-1/NOPB CAD Model

Description

Product Overview: LM5050Q0MK-1/NOPB

The LM5050Q0MK-1/NOPB by Texas Instruments is a high-performance OR-ing diode controller designed to enhance power supply reliability. This device facilitates the seamless transition between two power sources, ensuring continuous operation even if one source fails. It is a quintessential component for systems that require redundancy, such as servers, telecom equipment, and data storage units.

The LM5050Q0MK-1/NOPB operates by controlling external N-channel MOSFETs, which replace traditional diodes in power distribution networks. This approach significantly reduces the power dissipation that would normally occur across a diode, resulting in improved system efficiency and reduced thermal stress. This feature makes it an ideal solution for applications where power efficiency is critical.

Packaged in a space-saving 6-pin SOT-23, the LM5050Q0MK-1/NOPB is optimized for compact designs, enabling designers to minimize board space without sacrificing performance. The device supports a wide range of input voltages, from 5.5V to 75V, providing versatility in various application scenarios. Additionally, it boasts a fast turn-off feature that protects the MOSFETs during a reverse current event.

The LM5050Q0MK-1/NOPB also includes an integrated charge pump to fully enhance the gate of the external MOSFET, ensuring that it operates at the lowest possible on-resistance. This feature, coupled with its ability to operate at high frequencies, makes the device suitable for high-speed and high-density power supply designs.

Safety and reliability are paramount in power management, and the LM5050Q0MK-1/NOPB addresses this with built-in under-voltage lockout (UVLO) and over-temperature protection. These protective measures help to prevent damage to the system under abnormal operating conditions, thereby enhancing the overall durability of the end product.

In conclusion, the LM5050Q0MK-1/NOPB from Texas Instruments is an advanced power management solution that offers efficiency, reliability, and design flexibility for a wide array of applications. Its robust feature set and compact form factor make it an excellent choice for designers looking to improve their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8248 $51.0944
59+ $1.7094 $100.8546
91+ $1.6516 $150.2956
131+ $1.5361 $201.2291
170+ $1.4784 $251.3280
212+ $1.4206 $301.1672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess