EN
  • EN
  • DE

LM49453RLE/NOPB

Part No LM49453RLE/NOPB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 754285-LM49453RLE/NOPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM49453RLE/NOPB CAD Model

Description

Product Overview: LM49453RLE/NOPB

The LM49453RLE/NOPB is a versatile audio subsystem designed by Texas Instruments to cater to the demanding requirements of portable multimedia devices. This integrated circuit combines a high-quality audio codec with multiple functionalities to provide an exceptional audio experience for users.

Key Features

  • Integrated Audio Codec: At the core of the LM49453RLE/NOPB is an advanced audio codec that supports high-resolution audio playback and recording, ensuring crystal-clear sound quality for both input and output audio signals.
  • Low Power Consumption: Designed for battery-powered devices, this product boasts low power consumption, which extends the battery life of the host device, making it ideal for smartphones, tablets, and other portable electronics.
  • Ground-Centered Headphone Amplifier: The inclusion of a ground-centered headphone amplifier minimizes pop and click noises, providing a more pleasant listening experience, especially when connecting or disconnecting headphones.
  • Flexible I/O Connectivity: With multiple input and output options, the LM49453RLE/NOPB can easily interface with other components in the system, offering designers the flexibility to incorporate it into a wide range of product designs.
  • Compact Package: Housed in a compact WQFN package, the LM49453RLE/NOPB saves valuable board space, which is crucial for the design of sleek and compact consumer electronics.

Applications

The LM49453RLE/NOPB is well-suited for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Personal Digital Assistants (PDAs)

Quality and Reliability

As with all Texas Instruments products, the LM49453RLE/NOPB is manufactured to the highest standards of quality and reliability. This product is available in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmental sustainability.

For designers and engineers looking for a high-performance audio solution that combines efficiency, quality, and compact design, the LM49453RLE/NOPB from Texas Instruments is an excellent choice.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess