EN
  • EN
  • DE

LM4937RL/NOPB

Part No LM4937RL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTM 1.25W 36DSBGA / Audio Subsystem 36-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 36-DSBGA
Package 36-WFBGA, DSBGA
Win Source Part Number 779281-LM4937RL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4937
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4937RL/NOPB CAD Model

Description

Product Overview: LM4937RL/NOPB

The LM4937RL/NOPB is an integrated audio subsystem designed by Texas Instruments, crafted to offer a high-quality audio solution for portable devices. This advanced product combines a stereo headphone amplifier, a mono earpiece amplifier, and a mono speaker amplifier in a single package, making it an ideal choice for a variety of mobile applications.

Key Features

  • High-Quality Audio: The LM4937RL/NOPB delivers exceptional sound quality, ensuring a clear and robust audio experience for end-users.
  • Versatility: With its multiple amplifiers, this audio subsystem can drive a range of output devices, from stereo headphones to mono earpieces and speakers.
  • Low Power Consumption: Designed with power efficiency in mind, the LM4937RL/NOPB is suitable for battery-powered applications, helping to extend device runtime.
  • Advanced Pop & Click Circuitry: The device includes pop and click suppression features that minimize noise during power cycling, providing a smoother listening experience.
  • Flexible Input Configurations: It supports various input configurations, allowing designers to adapt the audio input to their specific needs.

Applications

The LM4937RL/NOPB is a flexible audio solution perfect for a broad range of portable devices, such as:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Handheld Gaming Devices
  • Other devices requiring high-quality audio output

Technical Specifications

The LM4937RL/NOPB is available in a micro SMD package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range and is designed to meet the rigorous standards of portable device manufacturers.

Ordering Information

The "NOPB" suffix in the part number LM4937RL/NOPB indicates that this product is offered in a lead-free package, aligning with environmental standards and regulations. For ordering and detailed technical specifications, customers should refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess