EN
  • EN
  • DE

LM49350RLX/NOPB

Part No LM49350RLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2W 36DSBGA / LM49350 Boomer® Audio Power Amplifier Series High Performance Audio Codec Sub-System with a Ground-Referenced Stereo Headphone Amplifier & an Ultra Low EMI Class D Loudspeaker Amplifier with Dual I2S/PCM Digital Audio Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels at Load 2W x 1 at 4Ohm; 69mW x 2 at 32Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features 3D, DAC, Depop, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 36-DSBGA (3.5x3.24)
Manufacturer Package 36-WFBGA, DSBGA
Part Number Series LM49350
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804627-LM49350RLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM49350RLX/NOPB CAD Model

Description

The LM49350RLX/NOPB is an integrated audio subsystem designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance audio system combines a multitude of features aimed at providing a superior audio experience for a wide range of applications.

Key Features

  • Audio Codec: The LM49350RLX/NOPB features an integrated audio codec that provides high-quality audio playback and recording capabilities. It supports multiple audio formats and is designed to deliver crystal-clear sound.
  • Multiple Outputs: This product includes a high-power headphone amplifier, an earpiece driver, and a fully differential line output, making it versatile for different audio output requirements.
  • Input Flexibility: With multiple input channels, the LM49350RLX/NOPB can handle various audio sources, including microphones and line-level inputs.
  • Advanced Signal Processing: The device comes with built-in signal processing features such as 3D sound enhancement, equalization, and dynamic range control, allowing for a customizable and optimized audio experience.
  • Power Management: TI's advanced power management techniques are employed in this subsystem to ensure low power consumption, making it suitable for battery-powered devices.

Applications

The LM49350RLX/NOPB is ideal for a range of applications where high-quality audio is essential. These include:

  • Smartphones
  • Tablets
  • Portable media players
  • Notebook and desktop computers
  • Other consumer electronics

Technical Specifications

Some of the technical specifications of the LM49350RLX/NOPB include:

  • Supply Voltage Range: 1.5V to 1.95V
  • Integrated PLL for flexible clocking
  • High Signal-to-Noise Ratio (SNR)
  • Low Total Harmonic Distortion (THD)
  • Surface-Mount, Lead-Free Package

Environmental and Quality Certifications

The LM49350RLX/NOPB is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. Additionally, being a product of Texas Instruments, it is backed by the company's commitment to quality and reliability.

Ordering and Packaging

The device is available in a QFN package and can be ordered with the NOPB (no lead (Pb)) suffix to denote lead-free packaging. For detailed ordering and shipment information, customers should consult Texas Instruments or authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9000 $50.7000
32+ $3.2000 $102.4000
49+ $3.1000 $151.9000
67+ $3.0000 $201.0000
87+ $2.9000 $252.3000
116+ $2.6000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess