EN
  • EN
  • DE

LM4921ITL/NOPB

Part No LM4921ITL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 50MW 20USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel
Product Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 32Ohm
Voltage - Supply 2.6V ~ 5.5V
Features DAC, I2S, Mute, Shutdown, SPI, Standby, Thermal Protection, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-DSBGA
Package / Case 20-WFBGA, DSBGA
Base Product Number LM4921
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 827852-LM4921ITL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4921ITL/NOPB CAD Model

Description

The LM4921ITL/NOPB is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide efficient, low-voltage audio amplification with minimal power consumption, making it an ideal choice for portable and battery-powered applications where space and energy efficiency are critical.

Key Features

  • Boomer Audio Power Amplifier: Part of TI's Boomer range, the LM4921 is optimized for delivering high-quality sound.
  • Low Voltage Operation: It operates on a supply voltage as low as 2.7V, making it suitable for handheld devices.
  • Output Power: The IC can deliver 135mW of continuous average power to a 16Ω load with less than 1% distortion (THD+N) from a 5V power supply.
  • Micro-SMD Package: Comes in a tiny micro-SMD package, which is perfect for space-constrained applications.
  • Power-Saving Mode: Features a shutdown mode that significantly reduces power consumption when not in use.
  • No Sync: The part number ending with NOPB indicates that the product is lead-free and RoHS compliant.

Applications

The LM4921ITL/NOPB is versatile and can be used in a variety of audio applications. It is particularly well-suited for:

  • Mobile phones and PDAs
  • Portable media players
  • Laptop and notebook computers
  • Portable gaming devices

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.7V to 5.5V
Output Power 135mW (16Ω load, 5V supply)
Package Micro-SMD
THD+N <1% at 135mW
Shutdown Current 0.7µA (Typical)

With its compact size and energy-efficient design, the LM4921ITL/NOPB is a superb choice for developers looking to incorporate a reliable audio amplification solution into their next project.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess