EN
  • EN
  • DE

LM49153TME/NOPB

Part No LM49153TME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO CLASS G AMP 25DSBGA / Audio Amp Earpiece/Headphone/Speaker 1-CH Mono/2-CH Stereo 1.35W Class-D/Class-G 25-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer, PowerWise
Packaging Reel package
Type Class D, Class G
Output Type 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1.35W x 1 @ 8 Ohm; 25mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 25-DSBGA
Package 25-WFBGA, DSBGA
Win Source Part Number 779272-LM49153TME/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM49153
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM49153TME/NOPB CAD Model

Description

The LM49153TME/NOPB is a high-performance audio system from Texas Instruments, designed to deliver exceptional sound quality and efficiency for a variety of applications. This innovative audio solution integrates a mono Class D speaker amplifier, a mono earpiece driver, and a stereo Class H headphone amplifier into a single compact package. Its versatility makes it an excellent choice for portable and space-constrained applications such as smartphones, tablets, laptops, and other multimedia devices.

Key Features

  • Integrated Audio System: Combining three audio amplifiers in one, the LM49153TME/NOPB simplifies design and saves space on the PCB.
  • Advanced Amplifier Technology: The Class D speaker amplifier provides high efficiency, reducing power consumption and extending battery life in portable devices. The Class H headphone amplifier dynamically adjusts its supply voltage to achieve optimal power efficiency.
  • High-Quality Sound: Engineered for minimal distortion and noise, this product delivers crystal-clear audio performance.
  • Low EMI: The device is designed to produce low electromagnetic interference, which is critical in sensitive electronic applications.
  • Automatic Gain Control: This feature prevents speaker damage from high input levels, ensuring reliable operation over time.
  • Micro-Power Shutdown Mode: The LM49153TME/NOPB includes a shutdown feature that minimizes power consumption when not in use.

Applications

  • Mobile Phones
  • Portable Media Players
  • Tablets
  • Notebook and Desktop Computers
  • Other Portable Electronic Devices

Product Specifications

Parameter Value
Output Power (Speaker Amp) 1.35W at 8Ω
Supply Voltage 2.4V to 5.5V
Shutdown Current 0.1µA (typical)
Package Micro SMD

The LM49153TME/NOPB is a testament to Texas Instruments' commitment to providing innovative, high-quality audio solutions for the electronics industry. Its combination of power efficiency, sound quality, and integration makes it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess