The LM4905LQ/NOPB is an innovative audio power amplifier solution from Texas Instruments, designed to provide high-quality sound amplification for portable and space-constrained applications. This mono, 1.2W audio amplifier is part of the Boomer® series, which is renowned for delivering rich sound quality with minimal power consumption, making it ideal for battery-powered devices.
Key Features
- Output Power: Capable of delivering 1.2W of continuous average power to an 8Ω BTL load with less than 1% THD+N when powered by a 5V power supply.
- Efficiency: Its high efficiency helps to extend battery life in portable devices.
- Space-Saving Design: Available in a compact LLP-9 package, the LM4905LQ/NOPB is designed to save valuable board space.
- Thermal Protection: The device includes an advanced thermal shutdown protection mechanism that prevents damage from overheating.
- Low Shutdown Current: Features a low shutdown current of 0.1μA, which further enhances its suitability for battery-powered applications.
Applications
The LM4905LQ/NOPB is versatile and can be used in a wide array of applications. It is particularly well-suited for portable electronic devices where space and power efficiency are crucial. Typical applications include:
- Mobile Phones
- PDAs
- Portable Media Players
- Handheld Gaming Devices
- Laptop Computers
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The LM4905LQ/NOPB is manufactured to meet the highest standards of performance and reliability. It is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.
Ordering Information
The product is available with the orderable part number LM4905LQ/NOPB, where "NOPB" signifies that the product is provided in a lead-free, environmentally friendly package. For detailed ordering and shipping information, customers can visit the Texas Instruments website or contact their local sales office.