EN
  • EN
  • DE

LM4901LD/NOPB

Part No LM4901LD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.6W MONO 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 4 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Depop, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-WSON (3x4)
Package 10-WFDFN Exposed Pad
Win Source Part Number 779264-LM4901LD/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4901LD
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM4901LD/NOPB CAD Model

Description

The LM4901LD/NOPB is an audio power amplifier designed by Texas Instruments to meet the needs of modern portable electronics. This device is capable of delivering 1W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, making it an ideal choice for applications where high-quality audio output and efficiency are paramount.

Key Features

  • Output Power: Delivers 1W into an 8Ω load at 5V supply.
  • Power Efficiency: Operates with 90% efficiency at 1W into 8Ω, maximizing battery life in portable applications.
  • Low Shutdown Current: Ultra-low shutdown current of 0.1µA helps in preserving battery life when the amplifier is not in use.
  • THD+N: Less than 1% total harmonic distortion plus noise ensures high-fidelity audio playback.
  • Package: Available in a space-saving 9-bump micro SMD package, perfect for compact devices.

Applications

The LM4901LD/NOPB is versatile and can be used in a variety of applications where audio quality and power efficiency are crucial. These include:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Laptop and Desktop Computers
  • Portable Gaming Devices

Advanced Specifications

The device features a low quiescent current of 4mA at a 5V supply and a wide supply voltage range from 2.2V to 5.5V, which allows for flexible design options. The LM4901LD/NOPB also includes a shutdown function that can be activated via a logic signal, allowing the amplifier to enter a low-power standby mode.

Quality and Reliability

As with all Texas Instruments products, the LM4901LD/NOPB is built with the commitment to quality and reliability. It is designed to operate over a temperature range of -40°C to 85°C, making it suitable for a wide range of environmental conditions. The "NOPB" designation indicates that this product is offered in a lead-free package, aligning with environmental standards and regulations.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess