The LM4898MM/NOPB is a high-quality audio power amplifier designed and manufactured by Texas Instruments, a leading global semiconductor company known for its innovative technology and superior product quality.
- Amplifier Type: Mono Class-AB amplifier
- Power Output: 1W of continuous average power into an 8-ohm load with less than 1.0% distortion (THD+N) from a 5V power supply
- Operating Mode: Can function as a single-ended amplifier or a differential (BTL) amplifier
- Shutdown Mode: Significantly reduces current consumption, making it an energy-efficient choice
- Package: 8-pin VSSOP package
- Pop and Click Suppression: Circuitry eliminates noises during turn-on and turn-off transitions
- Safety Features: Equipped with thermal shutdown protection circuitry
- Safety Features: Features under-voltage protection and short-circuit protection