EN
  • EN
  • DE

LM4890ITPX/NOPB

Part No LM4890ITPX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1W 8USMD / Amplifier IC 1-Channel (Mono) Class AB 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel (TR)
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-DSBGA
Package / Case 8-UFBGA
Base Product Number LM4890
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LM4890ITPX,LM4890ITPX-ND
Standard Package 3,000
Win Source Part Number 1070149-LM4890ITPX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4890ITPX/NOPB CAD Model

Description

LM4890ITPX/NOPB - Audio Amplifier from Texas Instruments

The LM4890ITPX/NOPB is a compact audio power amplifier designed by Texas Instruments, tailored for consumer electronic applications where space and power efficiency are of paramount importance. This particular model is part of the Boomer® series, which is renowned for delivering high-quality audio performance in a variety of devices such as mobile phones, portable media players, laptops, and other portable electronic devices.

The amplifier is capable of delivering 1W of continuous average power to a 8Ω load with less than 1% distortion (THD+N) from a 5V power supply, making it an excellent choice for driving speakers in single supply electronics. The LM4890ITPX/NOPB features a low-voltage operation, with a minimum voltage of 2.2V, which allows for extended battery life in portable applications.

One of the standout features of this audio amplifier is its “pop & click” noise reduction circuitry, which minimizes the noises that can occur when the device is turned on or off, thus providing a clearer audio experience. Additionally, it has an external gain configuration capability which allows for flexibility in design and customization for specific applications.

The LM4890ITPX/NOPB comes in a space-saving 9-bump micro SMD package that is both lightweight and has a small footprint, making it an ideal solution for handheld electronic devices. The lead-free and RoHS compliant package ensures that it meets current environmental standards for electronic components.

For ease of integration into various designs, the LM4890ITPX/NOPB also includes features such as thermal shutdown protection and unity-gain stability, which ensure reliable operation under different conditions. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the use of this audio amplifier in a wide range of products.

In summary, the LM4890ITPX/NOPB from Texas Instruments is a versatile and reliable audio amplifier that combines high-quality audio amplification with low power consumption and a small form factor, making it an excellent choice for designers looking to enhance the audio capabilities of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,239 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess