EN
  • EN
  • DE

LM48903TLE/NOPB

Part No LM48903TLE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 1.3W STER 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, I2S, Short Circuit, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-DSBGA
Dimension 30-WFBGA, DSBGA
Win Source Part Number 1054645-LM48903TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LM48903TLE/NOPB CAD Model

Description

The LM48903TLE/NOPB is a versatile audio power amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, high-performance component is ideal for portable and consumer electronics applications where space is at a premium and high-quality audio is a must.

Key Features:

  • Output Power: Capable of delivering up to 2.6W of continuous output power into a 4-ohm load, this amplifier ensures robust sound output for its size.
  • Efficiency: With a Class D operation, the LM48903TLE/NOPB offers high efficiency, which is crucial for battery-powered devices, helping to extend their usage time.
  • Supply Voltage: The device operates on a supply voltage ranging from 2.7V to 5.5V, making it suitable for various electronic devices and allowing for flexible design options.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device from potential damage due to overheating.
  • Noise Reduction: The LM48903TLE/NOPB is designed to minimize pop and click noise during power cycling, ensuring a smoother user experience.

Applications:

The amplifier is well-suited for a range of audio applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablets and Ultrabooks
  • GPS Devices

Quality and Reliability:

As with all Texas Instruments products, the LM48903TLE/NOPB is built with quality in mind. It is offered in a space-saving 9-bump micro SMD package, which is RoHS compliant and lead-free. The NOPB designation indicates that the product is part of TI's green initiative, with no lead (Pb) used in the manufacturing process, ensuring it meets environmental standards and regulations.

Overall, the LM48903TLE/NOPB from Texas Instruments is an excellent choice for designers looking to integrate a high-quality, efficient, and reliable audio amplifier into their next project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1611 $51.6110
24+ $4.2347 $101.6328
37+ $4.1024 $151.7888
51+ $3.9700 $202.4700
66+ $3.8377 $253.2882
88+ $3.4407 $302.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess