EN
  • EN
  • DE

LM48901SQ/NOPB

Part No LM48901SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.8W D QUAD 32WQFN / Audio Amp Speaker 3-CH Stereo/4-CH Stereo 3.2W Class-D 32-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer, PowerWise
Packaging Reel package
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 2.8W x 4 @ 4 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop, Differential Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 32-WQFN (5x5)
Package 32-WFQFN Exposed Pad
Win Source Part Number 779255-LM48901SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM48901
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM48901SQ/NOPB CAD Model

Description

The LM48901SQ/NOPB from Texas Instruments is a state-of-the-art audio power amplifier designed for applications that require high-quality sound reproduction. This advanced device is a perfect solution for compact and portable audio applications such as mobile phones, tablets, laptops, and other personal electronics where space is at a premium and audio quality cannot be compromised.

Key Features

  • Output Power: The LM48901SQ/NOPB delivers an impressive output power, which is sufficient for driving stereo speakers and providing a rich audio experience.
  • Audio Quality: With its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), this amplifier ensures crystal-clear sound, making it ideal for high-fidelity audio playback.
  • Efficiency: It is designed for high efficiency, which not only reduces power consumption but also minimizes heat generation, thereby extending the battery life of portable devices.
  • Space-Saving Design: The compact form factor of the LM48901SQ/NOPB makes it an excellent choice for space-constrained applications.

Technical Specifications

The LM48901SQ/NOPB operates over a wide supply voltage range, which provides flexibility in various system designs. It also features multiple built-in protection mechanisms, such as over-temperature and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

This versatile audio amplifier can be used in a variety of devices and is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Laptop and Desktop Computers
  • Portable Gaming Systems
  • Other Personal Electronic Devices

The LM48901SQ/NOPB is available in a surface-mount package that is RoHS compliant and lead-free, making it a socially responsible choice for environmentally conscious product designs. With its combination of power, performance, and miniaturization, the LM48901SQ/NOPB from Texas Instruments stands out as a premier audio amplification solution for today's portable electronics.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess