EN
  • EN
  • DE

DSC2120FI1-A0027T

Part No DSC2120FI1-A0027T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO LVPECL SMD / XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC2120
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 58mA
Mounting Type Surface Mount
Package / Case 14-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC2120
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343328-DSC2120FI1-A0027T
Ultra Librarian 3D Model Ultra Librarian DSC2120FI1-A0027T CAD Model

Description

Microchip Technology's DSC2120FI1-A0027T – A High-Performance Digital Signal Controller

Introducing the cutting-edge DSC2120FI1-A0027T from Microchip Technology, a digital signal controller (DSC) designed to deliver unparalleled performance for demanding applications. This innovative product combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors to offer a versatile and powerful solution for a wide range of industrial, automotive, and consumer electronics applications.

The DSC2120FI1-A0027T is built on a high-speed DSP core and is complemented by a rich set of peripherals and I/O options, making it an ideal choice for complex control systems. It boasts a robust architecture that can handle intricate algorithms and signal processing tasks with ease, ensuring smooth and efficient operation in systems such as motor control, power conversion, and sensor processing.

Key Features:

  • Advanced DSP core optimized for high-speed mathematical operations and signal processing.
  • Flexible interfacing options with a variety of peripherals including PWM, timers, UART, SPI, and I2C, providing extensive connectivity options.
  • High-resolution PWM modules that are perfect for precision control in power electronics applications.
  • Integrated Analog-to-Digital Converters (ADCs) offering high accuracy for real-time sensor data acquisition and analysis.
  • Robust on-chip memory, facilitating complex program execution and data storage without the need for external components.
  • Enhanced power management features that enable energy-efficient operation, reducing the overall power consumption of the end system.

The DSC2120FI1-A0027T is not just powerful but also user-friendly. It is supported by Microchip Technology's comprehensive software and hardware development tools, which simplify system design and reduce time to market. Designers can take advantage of the MPLAB® development environment, which includes an integrated programming environment, code libraries, and debugging tools tailored for Microchip's products.

Whether you're developing advanced motor control systems, sophisticated power management solutions, or high-precision data acquisition systems, the DSC2120FI1-A0027T provides the reliability, flexibility, and performance needed to meet the challenges of modern electronics design. With Microchip's commitment to quality and support, this digital signal controller is a dependable choice for any application requiring a high level of digital signal processing capability.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess