EN
  • EN
  • DE

TPS92551TZX/NOPB

Part No TPS92551TZX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 7PMOD / LED Driver 16 Segment 3000uA Supply Current 7-Pin TO-PMOD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 60V
Output Current per Channel 450mA
Frequency 800kHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-PMOD-7, Power Module
Manufacturer Package TO-PMOD-7
Win Source Part Number 798279-TPS92551TZX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name TPS92551
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS92551TZX/NOPB CAD Model

Description

The TPS92551TZX/NOPB is a high-performance, configurable LED driver IC designed and manufactured by Texas Instruments. This advanced lighting solution is engineered to meet the needs of a wide range of lighting applications, offering flexibility, efficiency, and reliability.

Key Features

  • Adjustable Output Current: The device allows for precise control of the LED current, which can be adjusted through an external resistor, ensuring optimal performance for different LED configurations.
  • Wide Input Voltage Range: With an input voltage range that accommodates various systems, the TPS92551TZX/NOPB is suitable for a multitude of applications, from automotive to industrial lighting.
  • Integrated Switch: The inclusion of an integrated 40V, 1.5A switch provides efficient operation and reduces the need for external components, simplifying the circuit design.
  • PWM Dimming Capability: The device supports pulse-width modulation (PWM) dimming, offering precise control over the brightness levels of the LEDs, enhancing the user experience with dynamic lighting effects.
  • Thermal Shutdown: Safety is a priority with the TPS92551TZX/NOPB, featuring thermal shutdown protection that prevents damage to the device under excessive temperature conditions.
  • EMI Reduction: The device is designed to minimize electromagnetic interference (EMI), ensuring compliance with regulatory standards and reducing the impact on other electronic devices.

Applications

The versatility of the TPS92551TZX/NOPB makes it an ideal choice for a variety of applications, including:

  • Automotive lighting systems
  • General-purpose area lighting
  • Architectural and decorative lighting
  • Portable and battery-powered lighting
  • Industrial lighting solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS92551TZX/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance in a wide range of environmental conditions. This LED driver IC is a testament to Texas Instruments' dedication to providing advanced, innovative solutions for the lighting industry.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0954 $54.5724
14+ $7.4629 $104.4806
21+ $7.2297 $151.8237
29+ $6.9965 $202.8985
37+ $6.7633 $250.2421
50+ $6.0636 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess