EN
  • EN
  • DE

LM48312TLE/NOPB

Part No LM48312TLE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 2.6W MONO D 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.6W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-uSMD
Dimension 9-WFBGA
Win Source Part Number 1054588-LM48312TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48312TLE/NOPB CAD Model

Description

Product Overview: LM48312TLE/NOPB

The LM48312TLE/NOPB is a state-of-the-art audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's PowerWise® family, which emphasizes energy-efficient performance without sacrificing audio quality. The LM48312TLE/NOPB is an ideal solution for portable applications where space is limited and power consumption is a critical factor.

Key Features

  • Output Power: The LM48312TLE/NOPB boasts an impressive output power of 2.6W into a 4Ω load with less than 1% THD+N, ensuring robust sound production for its size.
  • Efficiency: With an advanced E2S (Enhanced Emission Suppression) feature, the amplifier offers high efficiency, which is crucial for extending battery life in portable devices.
  • Audio Quality: The device delivers high-quality audio with a signal-to-noise ratio (SNR) of 90dB, providing a clear and crisp sound experience.
  • Supply Voltage: Operating on a supply voltage range of 2.4V to 5.5V, the LM48312TLE/NOPB is versatile and can be used in a variety of applications with different power requirements.
  • Protection: It comes with built-in thermal shutdown and output short-circuit protection, ensuring the longevity and reliability of both the amplifier and the speakers it drives.

Applications

The LM48312TLE/NOPB is perfect for portable audio devices such as mobile phones, tablets, laptops, and handheld gaming devices. Its compact size and high-efficiency operation make it suitable for any application where audio quality and power conservation are essential.

Package and Availability

This audio amplifier is available in a space-saving 9-bump micro SMD package, making it an excellent choice for compact designs. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments ensures the availability of the LM48312TLE/NOPB, catering to both small-scale projects and large volume production needs.

Conclusion

Overall, the LM48312TLE/NOPB from Texas Instruments is a high-performance audio amplifier that provides efficient, quality sound amplification in a miniature package. It is engineered to meet the rigorous demands of modern portable electronics, making it an indispensable component for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5827 $55.3945
80+ $1.2987 $103.8960
120+ $1.2581 $150.9720
165+ $1.2175 $200.8875
215+ $1.1769 $253.0335
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess