EN
  • EN
  • DE

LM4781TA/NOPB

Part No LM4781TA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Power Amplifier Series 3 Channel 35W Audio Power Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Overture
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 3-Channel
Max Output Power x Channels @ Load 35W x 3 @ 8 Ohm
Operating Supply Voltage 20 V ~ 70 V, ±10 V ~ 35 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -20°C ~ 85°C (TA)
Manufacturer Package TO-220-27
Package TO-220-27 Formed Leads
Win Source Part Number 1199956-LM4781TA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4781
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM4781TA/NOPB CAD Model

Description

The LM4781TA/NOPB from Texas Instruments is a high-performance audio power amplifier capable of delivering impressive sound quality for a wide range of audio applications. This integrated circuit is designed to provide high-quality output with low distortion, making it an ideal choice for professional audio systems, home theaters, and high-fidelity music setups.

Key Features

  • Output Power: The LM4781TA/NOPB can deliver up to 25W per channel into an 8-ohm load, or 60W into a 4-ohm load when used in a parallel configuration, ensuring robust performance for most audio applications.
  • Audio Channels: This amplifier is a three-channel device, providing flexibility in setting up stereo systems with an additional channel for a subwoofer or center speaker, or full three-channel audio output.
  • Low Distortion: With a total harmonic distortion plus noise (THD+N) of 0.1% or less, the LM4781TA/NOPB ensures high-fidelity sound reproduction, preserving the integrity of the original audio signal.
  • Wide Supply Range: It operates on a supply voltage range from ±20V to ±84V, accommodating a variety of power requirements for different audio setups.
  • Protection Features: The device includes built-in mute and standby functions, as well as over-voltage, under-voltage, and short-circuit protection, enhancing the safety and longevity of both the amplifier and the speakers.

Applications

The versatility of the LM4781TA/NOPB makes it suitable for a wide array of applications, including:

  • Multi-channel audio systems
  • Home theater systems
  • Mini and micro component systems
  • TV sound systems
  • Active speaker systems

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LM4781TA/NOPB is designed with the latest technology for optimal performance and reliability. It comes in a non-isolated TO-220 package, providing efficient heat dissipation and ease of mounting. The "NOPB" designation indicates that the product is lead-free, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2509 $56.2545
11+ $9.2316 $101.5476
17+ $8.9431 $152.0327
24+ $8.6546 $207.7104
30+ $8.3661 $250.9830
40+ $7.5006 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess