EN
  • EN
  • DE

LM4652TA/NOPB

Part No LM4652TA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 170W D TO220-15 / Audio Amp Speaker 1-CH Mono 170W Class-D 15-Pin(15+Tab) TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Overture
Packaging Tube
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 170W x 1 @ 4 Ohm
Operating Supply Voltage ±22 V ~ 44 V
Features Depop, Shutdown, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package TO-220-15
Package TO-220-15 Formed Leads
Win Source Part Number 779222-LM4652TA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4652
Introduction Date August 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4652TA/NOPB CAD Model

Description

Product Overview: LM4652TA/NOPB

The LM4652TA/NOPB is a fully integrated audio amplifier solution from Texas Instruments, designed to deliver high-quality sound with high efficiency. This product is part of TI's renowned audio amplifier lineup and is tailored for use in a variety of applications, ranging from professional audio systems to consumer electronics.

At the heart of the LM4652TA/NOPB is a dual audio power amplifier capable of driving a wide range of speaker loads. It operates over a supply voltage range from 10V to 22V, providing ample flexibility for various power requirements. The device is characterized by its low THD+N (Total Harmonic Distortion plus Noise), which ensures clear and precise audio reproduction, making it an excellent choice for high-fidelity audio systems.

The LM4652TA/NOPB boasts an impressive signal-to-noise ratio (SNR) that minimizes background noise and enhances sound clarity. This makes it particularly suitable for applications where audio quality is paramount. Additionally, it features a mute function that allows the user to turn off the audio output without powering down the entire system, providing convenience and energy-saving benefits.

Designed with thermal and overcurrent protection, the LM4652TA/NOPB ensures reliable operation under various conditions. The device's robust protection features safeguard it against potential damage from overheating or excessive current, thereby extending the product's lifespan and reliability. Furthermore, the amplifier comes in a TO-220 package, which is known for its ease of installation and excellent thermal performance.

The "NOPB" suffix in the product name indicates that this device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. This makes the LM4652TA/NOPB not only a high-performance audio solution but also an environmentally friendly choice for manufacturers and designers looking to meet modern ecological standards.

In summary, the LM4652TA/NOPB from Texas Instruments is a versatile and high-quality audio amplifier that combines performance, efficiency, and reliability. It is an ideal choice for anyone looking to enhance their audio system with a component that delivers exceptional sound quality and robustness.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1003 $55.5015
11+ $9.1080 $100.1880
18+ $8.8234 $158.8212
24+ $8.5387 $204.9288
31+ $8.2541 $255.8771
41+ $7.4002 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess