EN
  • EN
  • DE

LM431CCM3

Part No LM431CCM3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM431 Adjustable Precision Zener Shunt Regulator | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance -0.6%, +0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199895-LM431CCM3
Manufacturer Homepage www.ti.com
Family Name LM431
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian LM431CCM3 CAD Model

Description

Product Overview: LM431CCM3 Adjustable Precision Zener Shunt Regulator

The LM431CCM3 from Texas Instruments is a three-terminal adjustable shunt regulator with ensured temperature stability over the entire temperature range of operation. It is a versatile and economical solution for a wide range of adjustable voltage requirements. This precision Zener shunt regulator offers an output voltage range that can be set to any value between V<sub>REF (approximately 2.5V) and 36 volts with two external resistors.

Key Features

  • Voltage Reference: The device features a typical voltage reference of 2.5V, which can be adjusted from 2.5V to 36V based on the external resistor network.
  • Temperature Compensated: The LM431CCM3 is designed to maintain stable operation across a wide temperature range, making it suitable for various applications that require consistent performance.
  • Low Dynamic Output Impedance: With a dynamic output impedance of 0.22 ohms (typical), the device ensures a stable voltage output even with load variations.
  • Surface-Mount Package: Packaged in a small outline transistor SOT-23 surface-mount package, the LM431CCM3 is ideal for space-constrained applications.

Applications

The LM431CCM3 is well-suited for use in numerous applications, including:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Digital voltmeters
  • Op-amp circuitry
  • Adjustable power supplies

Reliability and Performance

With its high performance and reliability, the LM431CCM3 is a preferred choice for professionals seeking an adjustable precision shunt regulator. Texas Instruments ensures that the device meets stringent quality standards, providing a dependable solution for both commercial and industrial applications.

Ordering Information

The LM431CCM3 adjustable precision Zener shunt regulator is available for order under the part number LM431CCM3. For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess