Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199878-LM431AIM3
Manufacturer Homepage www.ti.com
Family Name LM431
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian LM431AIM3 CAD Model

Description

The LM431AIM3 from Texas Instruments is a versatile and precision adjustable shunt regulator that provides a reliable solution for voltage regulation needs. Built with an adjustable zener reference, this regulator is designed to maintain high stability and accuracy over a wide range of environmental conditions and operational parameters.

Key Features

  • Voltage Range: The LM431AIM3 operates with a wide nominal voltage range, making it suitable for various applications.
  • Adjustability: Its output voltage can be set to any value between Vref (approximately 2.5V) and 36 volts with the use of two external resistors.
  • Low Dynamic Output Impedance: The dynamic output impedance of the device is a low equivalent to a typical 0.2 Ohm resistor, ensuring stability and precision.
  • Temperature Compensated: For applications requiring a consistent performance, the LM431AIM3 is temperature compensated, which contributes to its overall reliability.
  • Surface-Mount Package: The device comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.

Applications

The LM431AIM3 is a versatile component that can be employed in a broad range of applications. It is commonly used in power supplies, battery chargers, and voltage monitoring systems. Its precision and adjustability also make it an excellent choice for use in reference voltage applications and as a voltage monitor or controller in various electronic circuits.

Technical Specifications

Parameter Value Reference Voltage 2.495V to 36V Package Type SOT-23 Temperature Range -40°C to +85°C Dynamic Output Impedance 0.2 Ohm (typical)

Overall, the LM431AIM3 is a highly reliable and efficient solution for designers looking to implement an adjustable shunt regulator in their systems. Its precision, coupled with the flexibility offered by Texas Instruments' design, ensures that it can meet the needs of a wide array of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for TS431AIZ-AP$VDE
Maxim Integrated
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341EPA
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
Analog Devices Inc.
IC VREF SERIES PREC 2.5V SOT23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.7155
ECAD model for ADR381ART-REEL7
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2715 $50.2275
450+ $0.2228 $100.2600
695+ $0.2159 $150.0505
960+ $0.2089 $200.5440
1,240+ $0.2019 $250.3560
1,660+ $0.1810 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,800 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention