EN
  • EN
  • DE

LM4312SNX/NOPB

Part No LM4312SNX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC MPL2 SERIALIZER 24B 48X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 900Mbps
Input Type LVCMOS
Output Type MPL
Number of Inputs 28
Number of Outputs 3
Supply Voltage - Operating 1.6 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-X2QFN (6x6)
Win Source Part Number 1054521-LM4312SNX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4312SNX/NOPB CAD Model

Description

The LM4312SNX/NOPB is a precision adjustable shunt voltage regulator from Texas Instruments, designed to maintain a stable reference voltage over a wide range of operating conditions. This versatile component is commonly used in power supplies, battery chargers, and voltage monitoring applications, offering a high degree of flexibility and reliability to designers and engineers.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 2.5V and 36V with the use of two external resistors, providing a wide range of possibilities for various applications.
  • Low Temperature Coefficient: The LM4312SNX/NOPB features a low temperature coefficient, ensuring a stable output voltage over a wide temperature range, which is crucial for precision applications.
  • Low Output Noise: This device has been designed to produce a low level of output noise, making it suitable for noise-sensitive circuits.
  • High Precision: With its high accuracy and stability, the LM4312SNX/NOPB is an excellent choice for maintaining a precise voltage reference.
  • Wide Operating Current Range: It operates over a broad current range from 1 mA to 100 mA, which allows for its use in a variety of applications without the need for additional components.

Applications

  • Adjustable power supplies
  • Battery chargers
  • Voltage monitoring systems
  • Switching power supplies
  • Motor control systems

Quality and Environmental Compliance

The LM4312SNX/NOPB is available in a small-outline package and is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. The NOPB designation indicates that it is part of Texas Instruments' green product initiative, which aims to reduce the environmental impact of its products.

Ordering Information

This product is available in a small-outline package and is designated by the part number LM4312SNX/NOPB. For detailed ordering and shipping information, please refer to the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
Input Output
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
Input Output
Lowest to $22.2053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess