EN
  • EN
  • DE

LTC6560HUD#PBF

Part No LTC6560HUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type Transimpedance Amplifier
Applications LIDAR, Industrial Imaging
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6560HUD#PBF-ND,-2735-LTC6560HUD#PBF,505-LTC6560HUD#PBF
Standard Package 121
Win Source Part Number 1012208-LTC6560HUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6560HUD#PBF CAD Model

Description

Introducing the LTC6560HUD#PBF from Analog Devices Inc.

The LTC6560HUD#PBF is a cutting-edge transimpedance amplifier (TIA) designed by Analog Devices Inc., a leader in the semiconductor industry. This high-speed, low-noise amplifier is specifically crafted to cater to the stringent requirements of fast and precise signal amplification in a variety of applications, such as fiberoptic receivers, high-speed data acquisition systems, and medical diagnostics equipment.

Key Features

  • High Bandwidth: The LTC6560HUD#PBF boasts an impressive bandwidth, enabling it to handle high-speed signals with ease. This makes it an ideal choice for applications that require rapid data processing and transmission.
  • Low Noise Performance: Noise can be detrimental to signal integrity, but this TIA has been engineered to minimize noise, ensuring clear and accurate signal amplification.
  • Adjustable Gain: Users have the flexibility to set the gain to the desired level, making the LTC6560HUD#PBF adaptable to different signal strengths and application requirements.
  • Power Efficiency: Analog Devices Inc. understands the importance of power conservation, which is why this TIA is designed to operate efficiently, reducing the overall power consumption of the system it is integrated into.

Robust Design

The LTC6560HUD#PBF is housed in a durable package that is designed to withstand harsh industrial environments. Its robust construction ensures long-term reliability, a critical factor for systems that require consistent performance over extended periods.

Applications

  • Fiberoptic Receivers
  • High-Speed Data Acquisition Systems
  • Medical Diagnostic Equipment
  • LIDAR Systems
  • Instrumentation

With its combination of high bandwidth, low noise, and power efficiency, the LTC6560HUD#PBF from Analog Devices Inc. is a premier choice for professionals looking for a reliable transimpedance amplifier. Whether for communication, medical, or industrial applications, this product delivers performance that can help elevate your system's capabilities to the next level.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess