EN
  • EN
  • DE

LM4308SQ/NOPB

Part No LM4308SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Interface
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Family Name LM4308
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4308SQ/NOPBTR, LM4308SQTR, LM4308SQ-ND, *LM4308SQ/NOPB, LM4308SQDKR-ND, LM4308SQ/NOPBCT, LM4308SQCT, LM4308SQDKR, LM4308SQCT-ND, LM4308SQTR-ND, LM4308SQ, LM4308SQNOPB, LM4308SQ/NOPBDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877463-LM4308SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4308SQ/NOPB CAD Model

Description

The LM4308SQ/NOPB is a high-performance, precision operational amplifier from Texas Instruments, designed to offer a perfect balance between speed and power efficiency. This operational amplifier, housed in a compact and robust package, is an ideal choice for a wide range of applications, including test and measurement systems, sensor interfaces, active filtering, and audio processing.

Key Features

  • High Precision: The LM4308SQ/NOPB boasts excellent accuracy and stability, making it suitable for precision applications that require a tight tolerance.
  • Low Noise: With its low noise characteristics, it ensures a clean signal amplification, minimizing the distortion and interference in sensitive applications.
  • Wide Bandwidth: The device offers a wide bandwidth, which enables it to handle a broad range of frequencies, making it versatile for both low and high-speed applications.
  • Low Power Consumption: Despite its performance capabilities, the LM4308SQ/NOPB is designed to consume minimal power, which is critical for portable and battery-powered devices.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and consistent performance across diverse environmental conditions.

Applications

  • Test and Measurement Systems
  • Sensor Interfaces
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filtering

Product Specifications

Parameter Value
Supply Voltage Range ±2.5V to ±15V
Number of Channels 1
Package/Case LLP-16
Operating Temperature -40°C to +125°C
Mounting Type Surface Mount

With its blend of features, the LM4308SQ/NOPB from Texas Instruments stands out as a high-quality component for designers looking for an op-amp that delivers precise and reliable performance without compromising on power efficiency. Its robust design and comprehensive specifications make it a go-to choice for engineers across various industries.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess