EN
  • EN
  • DE

LM4140CCM-2.0/NOPB

Part No LM4140CCM-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC / V-Ref Precision 2.048V 8mA 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V ~ 5.5 V
Operating Supply Current 375μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779212-LM4140CCM-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4140
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4140CCM-2.0/NOPB CAD Model

Description

Product Overview: LM4140CCM-2.0/NOPB

The LM4140CCM-2.0/NOPB is a high-precision, low-noise voltage reference IC from Texas Instruments, designed to provide a stable reference voltage for high-performance analog-to-digital and digital-to-analog conversions in a wide array of applications. With its fixed 2.0V output and impressive stability features, this device caters to the demanding requirements of precision instrumentation, data acquisition systems, and industrial controls.

Key Features

  • Precision Voltage: The LM4140CCM-2.0/NOPB offers a precise 2.0V output, providing a stable reference for critical applications.
  • Low Temperature Coefficient: This device boasts an excellent temperature coefficient, ensuring minimal voltage variation across a wide temperature range, which is crucial for consistent performance.
  • Low Noise: With its low noise output, the LM4140CCM-2.0/NOPB ensures signal integrity, making it ideal for sensitive electronic applications where noise can be a significant concern.
  • Long-Term Stability: The long-term stability of this voltage reference IC means that it can maintain its accuracy over time, reducing the need for frequent recalibration.
  • Wide Operating Current Range: It operates over a broad current range, providing design flexibility and compatibility with a variety of circuits.

Package and Quality

The LM4140CCM-2.0/NOPB comes in an 8-pin SOIC package, which is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. The NOPB designation indicates that the product is lead-free (No Lead, Pb) and RoHS compliant, meeting environmental standards and restrictions on hazardous substances.

Applications

This versatile reference IC can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Medical equipment

With its combination of precision, stability, and low noise, the LM4140CCM-2.0/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4972 $51.9776
19+ $5.3310 $101.2890
30+ $5.1644 $154.9320
41+ $4.9978 $204.9098
52+ $4.8312 $251.2224
70+ $4.3315 $303.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess