EN
  • EN
  • DE

LM4140BCMX-4.1/NOPB

Part No LM4140BCMX-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / High Precision Low Noise Low Dropout Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8V ~ 5.5V
Current - Supply 400μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LM4140
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807423-LM4140BCMX-4.1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4140BCMX-4.1/NOPB CAD Model

Description

Product Overview

The LM4140BCMX-4.1/NOPB is a precision low dropout voltage reference from Texas Instruments, known for its stability and high accuracy. This device is part of the LM4140 series, designed to provide a stable reference voltage for various applications, including high-end instrumentation, test equipment, and data acquisition systems.

Key Features

  • Reference Voltage: The LM4140BCMX-4.1/NOPB provides a fixed 4.1V output, which is ideal for systems that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 20ppm/°C, the device ensures reliable performance over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with a minimal difference between the supply voltage and the reference voltage, making it suitable for battery-powered applications.
  • Low Noise: It features a low output noise of 30µV (typical), which is critical for precision applications where noise can affect the accuracy of measurements.
  • Long-Term Stability: The device demonstrates excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Package: It comes in an 8-pin VSSOP (MCX suffix) package, which is compact and suitable for space-constrained applications.
  • No Lead (Pb-Free): The NOPB designation indicates that the product is manufactured without lead, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

Applications

The LM4140BCMX-4.1/NOPB is versatile and can be used in a variety of applications. It is particularly suited for:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial process control systems
  • High-end audio equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM4140BCMX-4.1/NOPB is built to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and high precision, this voltage reference is an excellent choice for designers looking for a reliable and accurate voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6461 $51.0454
34+ $2.9917 $101.7178
52+ $2.8982 $150.7064
72+ $2.8047 $201.9384
93+ $2.7113 $252.1509
124+ $2.4308 $301.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess