EN
  • EN
  • DE

LM4140BCMX-2.5

Part No LM4140BCMX-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage | IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199857-LM4140BCMX-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4140BCMX-2.5 CAD Model

Description

Introducing the LM4140BCMX-2.5 Voltage Reference IC from Texas Instruments

Discover precision and stability with the LM4140BCMX-2.5, a high-performance voltage reference integrated circuit brought to you by Texas Instruments. This device is meticulously engineered to deliver a fixed voltage of 2.5V, making it an ideal component for precision applications in a wide array of electronic systems.

The LM4140BCMX-2.5 is part of the LM4140 series, which is renowned for its low noise, high accuracy, and long-term stability. This series uses advanced buried Zener technology to ensure a low temperature coefficient and a low output impedance, which are critical for maintaining a stable voltage output in fluctuating conditions.

Key Features:

  • High Accuracy: The device boasts an impressive initial accuracy, ensuring precise voltage regulation right from the start.
  • Low Temperature Coefficient: With its excellent temperature stability, the LM4140BCMX-2.5 performs reliably over a wide temperature range, making it suitable for challenging environments.
  • Low Noise: It exhibits low output noise, which is essential for sensitive electronic applications where signal integrity is paramount.
  • Long-Term Stability: The long-term voltage stability of this IC ensures consistent performance over the lifespan of your product.
  • Wide Operating Current Range: The device supports a broad range of operating currents, providing flexibility in various circuit configurations.

Designed with a small footprint, the LM4140BCMX-2.5 comes in an easy-to-integrate surface-mount package, making it a space-saving solution for modern compact electronics. Its robust design allows it to function reliably in industrial, automotive, and consumer applications where precise voltage reference is critical.

Whether you're designing precision analog circuits, ADC/DAC reference systems, or seeking a stable reference for power supplies, the LM4140BCMX-2.5 from Texas Instruments is an excellent choice that combines performance with reliability. Upgrade your designs with this state-of-the-art voltage reference IC and experience the difference in precision and stability.

For more information, datasheets, and support resources, visit the Texas Instruments website to ensure that you are implementing the LM4140BCMX-2.5 with the utmost confidence and expertise.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5782 $57.4692
13+ $7.8591 $102.1683
20+ $7.6135 $152.2700
28+ $7.3679 $206.3012
36+ $7.1223 $256.4028
47+ $6.3855 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,304 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess