EN
  • EN
  • DE

LM4140BCM-4.1/NOPB

Part No LM4140BCM-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC / V-Ref Precision 4.096V 8mA 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V ~ 5.5 V
Operating Supply Current 400μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779209-LM4140BCM-4.1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4140
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4140BCM-4.1/NOPB CAD Model

Description

Product Overview: LM4140BCM-4.1/NOPB

The LM4140BCM-4.1/NOPB is a precision, low-noise, series voltage reference from Texas Instruments, designed to ensure high stability and low noise levels for a wide array of applications. This product is part of the LM4140 series, which is known for providing reliable reference voltages with minimal deviation over temperature, load, and time.

Key Features

  • Reference Voltage: The device offers a precise 4.1V output, making it suitable for various analog circuits requiring a stable reference voltage.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.1% (max) at 25°C, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: The LM4140BCM-4.1/NOPB exhibits a low temperature coefficient of 20ppm/°C (max), which translates to minimal deviation across a wide temperature range.
  • Low Noise: With a low output noise of 4.5µVrms (10Hz to 1kHz), this voltage reference provides a clean signal that is crucial for high-precision electronics.
  • Long-Term Stability: It demonstrates excellent long-term stability, ensuring consistent performance over the lifespan of the device.
  • No Output Capacitor Required: The device is stable without an output capacitor, simplifying design and reducing component count.
  • Extended Operating Temperature Range: It operates efficiently across an extended temperature range from -40°C to +85°C, suitable for industrial applications.

Applications

Due to its high precision and stability, the LM4140BCM-4.1/NOPB is ideal for use in:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Medical equipment

Quality and Reliability

The LM4140BCM-4.1/NOPB comes in a 3-pin SOT-23 package and is characterized for operation from -40°C to +85°C. It is also provided in a "no lead" (NOPB) format, adhering to RoHS compliance and environmentally friendly manufacturing processes. Texas Instruments' commitment to quality ensures that this voltage reference maintains high performance and reliability for critical applications.

With its combination of accuracy, stability, and low noise, the LM4140BCM-4.1/NOPB from Texas Instruments stands out as an excellent choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess