EN
  • EN
  • DE

LM4140BCM-2.5

Part No LM4140BCM-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage | IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Parts Input Voltage (V) 1.8V ~ 5.5V
Supply Current 375μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4140
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199853-LM4140BCM-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4140BCM-2.5 CAD Model

Description

The LM4140BCM-2.5 is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and reliable reference voltage for various applications. This precision voltage reference is particularly well-suited for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy measurement and control systems.

Key Features

  • Nominal Output Voltage: 2.5V, providing a common reference voltage for a wide range of circuits.
  • High Accuracy: Initial accuracy of ±0.1% (max) and temperature coefficient of 10ppm/°C (max) over the entire temperature range, ensuring precision in demanding applications.
  • Low Dropout Voltage: Capable of maintaining output accuracy even with minimal difference between the input and output voltages, enhancing its flexibility in various circuit configurations.
  • Low Noise: Exhibits an exceptionally low noise performance without the need for an external noise-reduction capacitor, making it ideal for sensitive electronics where noise can be a critical factor.
  • Long-Term Stability: Excellent long-term stability and high reliability over time, which is crucial for applications requiring consistent performance.
  • Wide Operating Temperature Range: Suitable for operation over a broad temperature range, making it adaptable for use in diverse environmental conditions.

Applications

  • Data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies

The LM4140BCM-2.5 is available in a small outline integrated circuit (SOIC) package, making it easy to integrate into a wide variety of electronic systems. Its combination of features ensures that it delivers stable and precise performance, which is essential for maintaining the integrity of electronic measurements and controls. With Texas Instruments' reputation for quality and performance, the LM4140BCM-2.5 represents a reliable choice for designers and engineers seeking a top-tier voltage reference solution.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9736 $55.7888
18+ $5.7220 $102.9960
28+ $5.5432 $155.2096
38+ $5.3644 $203.8472
49+ $5.1855 $254.0895
65+ $4.6491 $302.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess