EN
  • EN
  • DE

LM4132DMFX-3.3/NOPB

Part No LM4132DMFX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-5 / V-Ref Precision 3.3V 20mA Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Voltage - Input 3.7 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779205-LM4132DMFX-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132DMFX-3.3/NOPB CAD Model

Description

Product Overview: LM4132DMFX-3.3/NOPB

The LM4132DMFX-3.3/NOPB is a precision voltage reference IC from Texas Instruments, designed to provide a fixed 3.3V output with high accuracy. This device is part of the LM4132 series, which is known for its excellent stability and low temperature coefficient, making it an ideal choice for high-performance analog circuits.

With an output voltage accuracy of ±0.1% (max) at 25°C and a temperature coefficient as low as 10ppm/°C, the LM4132DMFX-3.3/NOPB ensures a consistent and reliable voltage reference over a wide temperature range. This precision is maintained over the entire operating current range, from 60µA to 20mA, which allows for flexible design options and compatibility with a variety of circuits.

The device is offered in a small SOT-23 package, which is perfect for space-constrained applications. The LM4132DMFX-3.3/NOPB is also characterized for operation from −40°C to +125°C, providing robust performance in diverse operating conditions. Furthermore, it features a low dropout voltage, typically 200mV at a load of 5mA, which enables its use in low headroom applications.

This voltage reference also includes a shutdown feature that enables the device to be switched off, thereby reducing power consumption when not in use. This makes it an energy-efficient choice for battery-powered and energy-sensitive applications.

The "NOPB" designation in the product code indicates that this component is lead-free and RoHS compliant, aligning with environmental standards and regulations. This makes the LM4132DMFX-3.3/NOPB a suitable component for use in a wide range of commercial and industrial products that require adherence to strict environmental directives.

In summary, the LM4132DMFX-3.3/NOPB from Texas Instruments is a high-precision, stable, and reliable voltage reference solution that is well-suited for a variety of applications, including portable devices, data acquisition systems, and high-precision instrumentation. Its compact form factor, low power consumption, and robust performance make it an excellent choice for designers looking to enhance the accuracy and stability of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess