EN
  • EN
  • DE

LM4132AQ1MFT2.5

Part No LM4132AQ1MFT2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 20mA Automotive Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 240μVp-p
Voltage - Input 2.9 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779195-LM4132AQ1MFT2.5
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date October 04, 2018
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132AQ1MFT2.5 CAD Model

Description

The LM4132AQ1MFT2.5 from Texas Instruments is a precision voltage reference that provides a fixed voltage output of 2.5V. This component is part of the LM4132 series, which is known for its high accuracy, low dropout voltage, and low temperature coefficient, making it an ideal choice for precision applications.

Key Features

  • High Precision: The LM4132AQ1MFT2.5 offers an impressive initial accuracy of ±0.1% at 25°C, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this device provides stable performance over a wide temperature range, making it suitable for both commercial and industrial applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which allows it to function effectively even when the input voltage is close to the output voltage, ensuring consistent performance and efficiency.
  • Wide Operating Current Range: It can support an output current range from 20µA to 10mA, catering to a broad spectrum of load conditions.
  • Series Voltage Reference: As a series reference, it can be used in various configurations to provide a stable voltage to various parts of a circuit.

Applications

The LM4132AQ1MFT2.5 is versatile and can be used in a multitude of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Test and measurement equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4132AQ1MFT2.5 is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliability and performance in even the most demanding conditions.

Package and Availability

The LM4132AQ1MFT2.5 comes in a small SOT-23 package, making it suitable for space-constrained applications. This product is available for purchase through Texas Instruments and authorized distributors, ensuring easy integration into your design projects.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7085 $53.6680
19+ $5.5045 $104.5855
29+ $5.3324 $154.6396
39+ $5.1604 $201.2556
51+ $4.9884 $254.4084
68+ $4.4724 $304.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess