EN
  • EN
  • DE

LM4132AMFX-2.5/NOPB

Part No LM4132AMFX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5 / LM4132, LM4132-Q1 SOT-23 Precision Low Dropout Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 240μVp-p
Voltage - Input 2.9V ~ 5.5V
Current - Supply 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series LM4132
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804063-LM4132AMFX-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4132AMFX-2.5/NOPB CAD Model

Description

The LM4132AMFX-2.5/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer both accuracy and stability for advanced electronic applications. This device provides a fixed 2.5V output voltage with impressive accuracy, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: Fixed 2.5V with an initial accuracy of ±0.1% (max).
  • Temperature Coefficient: Low temperature coefficient of 20ppm/°C (max) over the full operating temperature range.
  • Load Regulation: Excellent load regulation of 75 ppm/mA (max).
  • Supply Voltage: Wide supply voltage range from 2.7V to 5.5V.
  • Low Dropout: Capable of operating with a very low dropout voltage, enhancing its flexibility in circuit design.
  • Package: Available in a small 5-pin SOT-23 package, making it suitable for space-constrained applications.
  • Lead-Free: The NOPB designation indicates that the product is lead-free and RoHS compliant.

Applications

The LM4132AMFX-2.5/NOPB is versatile and can be used in a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered and portable devices
  • Industrial control systems
  • Automotive electronics
  • Medical and healthcare equipment

Reliability and Performance

With its high accuracy and stability, the LM4132AMFX-2.5/NOPB ensures reliable performance in critical applications. It exhibits a low output noise and excellent transient response, which are essential for precision measurement systems. Additionally, the device's low power consumption and small footprint make it an efficient solution for modern electronic designs.

Quality and Support

As a product of Texas Instruments, the LM4132AMFX-2.5/NOPB is backed by the company's commitment to high-quality manufacturing and customer support. Engineers and designers can rely on Texas Instruments' extensive technical resources and customer service to assist with their design and application needs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9030 $55.2240
18+ $5.6640 $101.9520
28+ $5.4870 $153.6360
38+ $5.3100 $201.7800
49+ $5.1330 $251.5170
66+ $4.6020 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess