EN
  • EN
  • DE

LM4128DQ1MFX2.5/NOPB

Part No LM4128DQ1MFX2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Voltage - Input 2.9 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779188-LM4128DQ1MFX2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128DQ1MFX2.5/NOPB CAD Model

Description

The LM4128DQ1MFX2.5/NOPB is a precision micropower series voltage reference from Texas Instruments, renowned for its high accuracy and low power consumption. This component is part of the LM4128 series, which offers excellent stability and low temperature coefficient, making it an ideal choice for high-performance applications where precise voltage reference is crucial.

Key Features

  • Reference Voltage: The device provides a fixed 2.5V output voltage, which is precise and stable over time, temperature, and varying input voltages.
  • Accuracy: With an initial accuracy of ±0.1% and a maximum temperature coefficient of 75ppm/°C, this voltage reference ensures reliable performance under various operating conditions.
  • Low Power Consumption: The LM4128DQ1MFX2.5/NOPB is optimized for battery-powered and energy-sensitive applications, with a quiescent current as low as 30µA.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, accommodating a broad spectrum of environmental conditions.
  • Package: The device comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Long-Term Stability: It exhibits excellent long-term stability, which is essential for maintaining system calibration over time.
  • No Output Capacitor Required: The LM4128 series is stable without an output capacitor, simplifying design and reducing component count.

Applications

The LM4128DQ1MFX2.5/NOPB is versatile and can be used in a variety of applications, including precision data converters, portable instrumentation, battery-powered devices, and industrial equipment. Its high accuracy and stability make it particularly well-suited for applications such as medical devices, automotive electronics, and high-end consumer products where precision is paramount.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM4128DQ1MFX2.5/NOPB is no exception, and it comes with the assurance of being from a leading semiconductor manufacturer. The device is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5581 $51.1620
48+ $2.0990 $100.7520
74+ $2.0334 $150.4716
102+ $1.9678 $200.7156
132+ $1.9022 $251.0904
176+ $1.7054 $300.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess