EN
  • EN
  • DE

LM4128DMF-3.0

Part No LM4128DMF-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Parts Input Voltage (V) 3.4V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199765-LM4128DMF-3.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128DMF-3.0 CAD Model

Description

Product Overview: LM4128DMF-3.0 Precision Voltage Reference

The LM4128DMF-3.0 from Texas Instruments is a high-precision voltage reference, designed to ensure stability and accuracy in a wide array of applications. This device offers a fixed 3.0V output voltage with an impressive low initial accuracy of ±0.1% and a guaranteed temperature coefficient of 100 ppm/°C maximum over the entire industrial temperature range (-40°C to +125°C).

Encapsulated in a compact 5-pin SOT-23 package, the LM4128DMF-3.0 is suitable for space-constrained applications, while providing the performance of larger and more expensive precision references. The small form factor combined with high precision makes this voltage reference ideal for portable and battery-powered equipment.

Key Features:

  • High Accuracy: The LM4128DMF-3.0 offers a remarkable initial accuracy of ±0.1%, providing reliable performance for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 100 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Stable with Capacitive Loads: The device is designed to be stable without an output capacitor or with capacitive loads up to 10μF, offering design flexibility and ease of use.
  • Low Dropout Voltage: The LM4128DMF-3.0 operates with a very low dropout voltage, which enhances its efficiency and allows it to function effectively even in low-headroom applications.
  • Wide Operating Current Range: This voltage reference can operate from 60μA to 15mA, making it versatile for a broad range of applications.

Applications:

  • Precision Data Converters
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Medical and Healthcare Systems
  • Automotive Systems

With its combination of high precision, stability, and versatility, the LM4128DMF-3.0 from Texas Instruments is a go-to choice for engineers seeking a reliable voltage reference for their sensitive electronic circuits.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess