EN
  • EN
  • DE

LM4128AMF-2.5/NOPB

Part No LM4128AMF-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-5  /  Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275µVp-p
Voltage - Input 2.9V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM4128AMF-2.5/NOPBTR,LM4128AMF-2.5/NOPBDKR,*LM4128AMF-2.5/NOPB,LM4128AMF-2.5/NOPBCT,LM4128AMF25NOPB
Standard Package 1,000
Win Source Part Number 991458-LM4128AMF-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128AMF-2.5/NOPB CAD Model

Description

Product Overview: LM4128AMF-2.5/NOPB

The LM4128AMF-2.5/NOPB is a precision voltage reference component manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of Texas Instruments' LM4128 series of voltage references that offer high accuracy, low temperature coefficient, and low noise performance, making it an ideal choice for high-end applications where stable and precise voltage is crucial.

Key Features

  • Precision Voltage: The LM4128AMF-2.5/NOPB provides a fixed output voltage of 2.5V, which is highly accurate and stable, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this voltage reference maintains its accuracy over a wide range of temperatures, making it suitable for use in environments with varying temperature conditions.
  • Low Noise: The device boasts low output noise, which is essential for sensitive electronic circuits where noise can significantly impact performance and accuracy.
  • High Precision: It offers high precision with minimal deviation, which is essential for calibration, measurement, and control systems.
  • Wide Operating Current Range: The LM4128AMF-2.5/NOPB operates over a wide current range, providing flexibility in a variety of power supply configurations.
  • Package Type: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in all regions with strict environmental regulations.

Applications

The LM4128AMF-2.5/NOPB is designed for use in a broad range of applications that require a stable and precise reference voltage. These include:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

With its combination of high accuracy, reliability, and environmental compliance, the LM4128AMF-2.5/NOPB from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3039 $51.6468
29+ $3.5314 $102.4106
44+ $3.4211 $150.5284
61+ $3.3107 $201.9527
79+ $3.2004 $252.8316
105+ $2.8693 $301.2765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 443 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess