EN
  • EN
  • DE

LM4125AIM5-2.5/NOPB

Part No LM4125AIM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 5mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 3.3 V ~ 8 V
Operating Supply Current 290μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779159-LM4125AIM5-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4125
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4125AIM5-2.5/NOPB CAD Model

Description

The LM4125AIM5-2.5/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This component is part of the LM4125 series, which offers a range of fixed and adjustable voltage references suitable for a wide array of applications. The device is designed to be versatile and reliable, making it an ideal choice for precision data conversion in mixed-signal environments and for regulation purposes in sensitive electronics.

Key Features

  • Output Voltage: The LM4125AIM5-2.5/NOPB provides a fixed 2.5V output, a common reference voltage for ADCs and DACs.
  • Accuracy: This device is known for its high accuracy, with an initial accuracy of ±0.5% at 25°C, ensuring precise voltage reference for critical applications.
  • Temperature Coefficient: It has an excellent temperature coefficient, typically 100 ppm/°C, which guarantees stable performance over a wide temperature range.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2.7V to 12V, providing flexibility in various system designs.
  • Low Dropout Voltage: The LM4125AIM5-2.5/NOPB features a low dropout voltage, making it suitable for battery-powered devices where power efficiency is crucial.
  • Packaging: The device comes in a small SOT-23 package, ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, meeting environmental standards for hazardous substances.

Applications

The LM4125AIM5-2.5/NOPB is a versatile component that can be used in various applications, including:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controls
  • Medical Instruments
  • Precision Instrumentation
  • Automotive Electronics

With its high precision and low power consumption, the LM4125AIM5-2.5/NOPB from Texas Instruments stands out as a top choice for designers who require a dependable voltage reference source for their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess