EN
  • EN
  • DE

LM4120IM5X-5.0

Part No LM4120IM5X-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199705-LM4120IM5X-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4120IM5X-5.0 CAD Model

Description

Product Overview: LM4120IM5X-5.0 Precision Voltage Reference

The LM4120IM5X-5.0 is a high-precision voltage reference component from Texas Instruments, designed for applications requiring a stable voltage source with low power consumption and high accuracy. This device is part of the LM4120 series, which offers excellent stability and low noise performance, making it an ideal choice for high-end instrumentation, data acquisition systems, and portable, battery-powered equipment.

Key Features

  • Output Voltage: The LM4120IM5X-5.0 provides a fixed output voltage of 5.0V, suitable for a wide range of applications.
  • High Accuracy: This device boasts an initial accuracy of ±0.5% and ensures minimal deviation over temperature, load, and time.
  • Low Temperature Coefficient: With a temperature coefficient as low as 75 ppm/°C, the LM4120IM5X-5.0 offers stable performance over a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it efficient for systems with limited power supply headroom.
  • Wide Operating Range: The LM4120IM5X-5.0 can function over a broad supply voltage range from (V_REF + 1V) to 12V, accommodating various input conditions.
  • Reverse Battery Protection: This voltage reference can tolerate a reverse battery condition up to -20V, providing additional reliability in battery-powered applications.
  • Small Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM4120IM5X-5.0 is versatile and can be used in a multitude of applications, including:

  • Precision data conversion systems
  • Portable, battery-powered devices
  • Industrial process control systems
  • Automotive electronics
  • Medical and healthcare equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The LM4120IM5X-5.0 is no exception, as it is designed to meet the rigorous demands of industrial and commercial applications. TI also provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the LM4120IM5X-5.0 into your projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9571 $51.4423
31+ $3.2469 $100.6539
48+ $3.1454 $150.9792
66+ $3.0440 $200.9040
85+ $2.9425 $250.1125
114+ $2.6381 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess