EN
  • EN
  • DE

LM4120AIM5X-3.0/NOPB

Part No LM4120AIM5X-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-5 / V-Ref Precision 3V 5mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 2 V ~ 12 V
Operating Supply Current 275μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779154-LM4120AIM5X-3.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4120
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5X-3.0/NOPB CAD Model

Description

Product Overview: LM4120AIM5X-3.0/NOPB - Texas Instruments

The LM4120AIM5X-3.0/NOPB is a high-precision, low-dropout voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This device is designed to offer a fixed 3.0V output with an impressive low dropout voltage, making it an ideal choice for systems where voltage precision is critical.

Key Features

  • Precision Voltage: The LM4120AIM5X-3.0/NOPB provides a 3.0V reference voltage with an accuracy of ±0.1% at 25°C, and ±0.2% over the full operating temperature range (-40°C to +125°C).
  • Low Dropout: It features a low dropout voltage, which ensures stable operation even with minimal difference between the input voltage and the output reference voltage.
  • High Output Current: Capable of sourcing up to 20mA and sinking up to 20mA, this device can drive a wide range of loads.
  • Low Temperature Coefficient: The LM4120AIM5X-3.0/NOPB boasts a low temperature coefficient, thus ensuring consistent performance across a wide range of temperatures.
  • Wide Operating Voltage Range: It operates over a broad input voltage range from 4V to 12V, providing versatility in different power supply configurations.
  • No Output Capacitor Required: Unlike many other voltage references, this device is stable without an output capacitor, simplifying design and reducing component count.

Applications

The LM4120AIM5X-3.0/NOPB is suitable for an array of applications, including but not limited to:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies

Quality and Reliability

As with all Texas Instruments products, the LM4120AIM5X-3.0/NOPB is designed to meet the highest standards of quality and reliability. This component is supplied in a small SOT-23 package and is designated with the NOPB (No Lead (Pb)) suffix, indicating it is compliant with RoHS regulations.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess