EN
  • EN
  • DE

LM4120AIM5-2.0

Part No LM4120AIM5-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199682-LM4120AIM5-2.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5-2.0 CAD Model

Description

Product Overview: LM4120AIM5-2.0 Precision Voltage Reference

The LM4120AIM5-2.0 is a high-precision voltage reference component from Texas Instruments, renowned for its stability and accuracy in a variety of electronic applications. This device is particularly designed for situations where a stable reference voltage is crucial, such as in analog-to-digital conversions, power supply monitoring, and portable instrumentation.

Key Features

  • Output Voltage: The LM4120AIM5-2.0 provides a fixed output voltage of 2.0 volts, which is maintained with a high level of accuracy over temperature and load variations.
  • High Precision: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max), this voltage reference ensures reliable performance under varying conditions.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, typically 200mV at a load current of 5mA, making it suitable for battery-powered applications.
  • Wide Operating Current Range: The LM4120AIM5-2.0 functions over a broad current range from 60μA to 15mA, providing versatility in application design.
  • Small Package Size: Enclosed in an SOT-23 package, this compact voltage reference is ideal for space-constrained applications.
  • Extended Temperature Range: It is capable of operating over an industrial temperature range of -40°C to +125°C, accommodating a wide array of environments and applications.

Applications

  • Data Acquisition Systems
  • Portable Battery-Powered Equipment
  • Power Supplies
  • Analog-to-Digital and Digital-to-Analog Converters
  • Instrumentation and Test Equipment

The LM4120AIM5-2.0 from Texas Instruments is a reliable choice for designers who require a stable voltage reference that combines accuracy with flexibility. Its low dropout voltage and wide operating current range make it adaptable to both traditional and innovative designs, while its high precision ensures consistent performance for critical applications.

For detailed technical specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and Texas Instruments' support resources.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess