EN
  • EN
  • DE

LM4051BIM3-ADJ/NOPB

Part No LM4051BIM3-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.2% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Adjustable 1.212V V ±0.2% SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4051BIM3-ADJDKR-ND, LM4051BIM3-ADJ, *LM4051BIM3-ADJ, LM4051BIM3-ADJ/NOPBCT, LM4051BIM3-ADJ/NOPBDKR, *LM4051BIM3-ADJ/NOPB, LM4051BIM3ADJNOPB, LM4051BIM3-ADJCT, LM4051BIM3-ADJTR-ND, LM4051BIM3-ADJCT-NDR, -LM4051BIM3, LM4051BIM3-ADJTR-NDR, LM4051BIM3-ADJCT-ND, LM4051BIM3-ADJDKR, LM4051BIM3-ADJ/NOPBTR, LM4051BIM3-ADJTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923199-LM4051BIM3-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4051BIM3-ADJ/NOPB CAD Model

Description

The LM4051BIM3-ADJ/NOPB is a precision micropower shunt voltage reference from Texas Instruments, offering excellent accuracy and stability in a miniature SOT-23 package. This versatile component is an adjustable version, allowing for a wide range of output voltages, making it a perfect fit for various applications, including portable and battery-powered electronics, power supplies, and precision data conversion systems.

Key Features

  • Adjustable Output: The output voltage can be set to any value between the minimum and maximum specified limits (approximately 1.24V to 10V), using an external resistor divider.
  • High Accuracy: Offers a precision reference with an initial accuracy of 0.5% for the A grade version.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, the device remains highly accurate across a wide temperature range.
  • Low Operational Current: Suitable for battery-powered applications, the LM4051 operates with a minimal current draw.
  • Extended Operating Temperature Range: This device is functional over an industrial temperature range of -40°C to 85°C.
  • Robust Package: Enclosed in a small SOT-23 package, the LM4051BIM3-ADJ/NOPB is designed for space-constrained applications.

Applications

The LM4051BIM3-ADJ/NOPB is a highly versatile component that can be used in a variety of applications, such as:

  • Portable, battery-powered equipment
  • Power supply monitoring
  • Data acquisition systems
  • Automotive electronics
  • Healthcare devices
  • Industrial control systems

With its adjustable output and high precision, the LM4051BIM3-ADJ/NOPB from Texas Instruments is a reliable choice for designers seeking a stable voltage reference in compact, power-sensitive applications.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1691 $50.0292
30+ $3.4208 $102.6240
46+ $3.3139 $152.4394
63+ $3.2070 $202.0410
81+ $3.1001 $251.1081
108+ $2.7794 $300.1752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,765 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess