EN
  • EN
  • DE

LM4050QAEM3X5.0/NOPB

Part No LM4050QAEM3X5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201323-LM4050QAEM3X5.0/NOPB
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Ultra Librarian 3D Model Ultra Librarian LM4050QAEM3X5.0/NOPB CAD Model

Description

The LM4050QAEM3X5.0/NOPB, engineered by Texas Instruments, is a high-precision, micropower shunt voltage reference. This exceptional component offers a fixed reverse-breakdown voltage of 5.0V with an impressive accuracy of ±0.1% at 25°C. It is a vital part of the LM4050 series, which is known for providing stable and reliable reference voltages for various applications.

Designed for space-constrained and power-sensitive applications, this voltage reference consumes minimal current, making it an excellent choice for battery-powered and portable devices. The LM4050QAEM3X5.0/NOPB operates with a minimal current of 60µA and a maximum of 15mA, thereby ensuring efficient use of power without compromising performance.

The device is encapsulated in a robust SOT-23 package, which not only saves valuable board space but also provides enhanced thermal performance. The LM4050QAEM3X5.0/NOPB is characterized for operation over an extended temperature range of -40°C to 85°C, making it suitable for a wide array of industrial and commercial environments.

The LM4050QAEM3X5.0/NOPB is also available in a no-lead (NOPB) variant, adhering to environmental standards by eliminating lead from the manufacturing process. This reflects Texas Instruments' commitment to producing eco-friendly components without compromising on quality or functionality.

Key features of the LM4050QAEM3X5.0/NOPB include:

  • Fixed 5.0V output with ±0.1% accuracy at 25°C
  • Low dynamic impedance and excellent temperature stability
  • Wide operating current range from 60µA to 15mA
  • Extended temperature range of -40°C to 85°C
  • Compact SOT-23 package suitable for high-density PCB layouts
  • Lead-free and RoHS compliant

Whether it's being used for precision voltage monitoring, in A/D and D/A conversions, or as a stable reference in portable communication devices, the LM4050QAEM3X5.0/NOPB stands out as a reliable and high-quality component from Texas Instruments.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1164 $55.0476
20+ $5.0186 $100.3720
31+ $4.8618 $150.7158
43+ $4.7050 $202.3150
55+ $4.5481 $250.1455
74+ $4.0776 $301.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess