EN
  • EN
  • DE

LM4050QAEM3-2.5/NOPB

Part No LM4050QAEM3-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050-N/LM4050-N-Q1 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199651-LM4050QAEM3-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050QAEM3-2.5/NOPB CAD Model

Description

Product Overview: LM4050QAEM3-2.5/NOPB

The LM4050QAEM3-2.5/NOPB is a precision micropower shunt voltage reference from Texas Instruments, offering a fixed 2.5V output with a tight accuracy specification. Engineered for stability and reliability, this voltage reference device is ideal for a wide range of applications, including portable and battery-powered electronics, data acquisition systems, and industrial control systems.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, suitable for various analog and digital circuits.
  • Accuracy: High accuracy with minimal deviation, ensuring reliable performance in critical applications.
  • Temperature Coefficient: Low temperature coefficient, providing stable output across a wide temperature range.
  • Low Power Consumption: Micropower operation to maximize battery life in portable applications.
  • Stability: Excellent long-term stability and low dynamic impedance for consistent operation over time.
  • Package: The device comes in a SOT-23 package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Precision Instrumentation
  • Automotive Electronics
  • Power Supply Monitoring

The LM4050QAEM3-2.5/NOPB's robust design ensures minimal deviation due to external conditions, which is critical for maintaining the performance and accuracy of the systems it is used in. Its low power consumption is particularly beneficial for extending the life of battery-powered devices, while its compact SOT-23 package makes it a versatile choice for space-constrained applications. With its adherence to environmental standards, the LM4050QAEM3-2.5/NOPB is a forward-thinking solution for modern electronic design challenges.

Whether you're designing a sophisticated industrial system or a compact consumer gadget, the LM4050QAEM3-2.5/NOPB offers the precision and reliability that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8766 $51.7788
43+ $2.3603 $101.4929
66+ $2.2866 $150.9156
91+ $2.2128 $201.3648
117+ $2.1391 $250.2747
157+ $1.9178 $301.0946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess