EN
  • EN
  • DE

LM4050QAEM3-2.0/NOPB

Part No LM4050QAEM3-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3  /  Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 34µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51284-2,TEXTISLM4050QAEM3-2.0/NOPB,296-51284-1,296-51284-6,LM4050QAEM3-2.0/NOPB-ND,2156-LM4050QAEM3-2.0/NOPB
Standard Package 1,000
Win Source Part Number 1018917-LM4050QAEM3-2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050QAEM3-2.0/NOPB CAD Model

Description

The LM4050QAEM3-2.0/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component offers a fixed reference voltage of 2.0 volts, which is ideal for a wide range of applications including power supplies, battery-operated equipment, and precision data conversion systems.

Key Features

  • Stable Fixed Voltage: This device provides a precise 2.0V output, which remains stable across various conditions.
  • Low Temperature Coefficient: It offers excellent temperature stability, ensuring reliable performance over a wide temperature range.
  • High Accuracy: With a tight output tolerance, this voltage reference ensures high accuracy in your applications.
  • Extended Operating Current Range: The LM4050QAEM3-2.0/NOPB operates over a broad current range, making it versatile for different circuit designs.
  • Low Dynamic Impedance: The low output impedance and noise make it suitable for high precision electronics.

Applications

Thanks to its robustness and precision, the LM4050QAEM3-2.0/NOPB is suitable for use in:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Medical and scientific instrumentation

Quality and Reliability

Encased in a stable SOT-23 package, the LM4050QAEM3-2.0/NOPB is designed for surface-mount technology, facilitating easy integration into various circuit designs. The "NOPB" designation indicates that this product is part of Texas Instruments' eco-friendly catalogue, being free of lead (Pb) and other environmentally hazardous substances.

Ordering Information

The part number LM4050QAEM3-2.0/NOPB is ready for order, ensuring that you can incorporate this reliable voltage reference into your designs without delay. With Texas Instruments' commitment to quality, you can expect consistent performance and durability from this component.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess