EN
  • EN
  • DE

LM4050CIM3X-2.0

Part No LM4050CIM3X-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199647-LM4050CIM3X-2.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050CIM3X-2.0 CAD Model

Description

The LM4050CIM3X-2.0 from Texas Instruments is a high-precision, shunt voltage reference that provides a fixed voltage output of 2.0V with an impressive accuracy. Designed for space-constrained and power-sensitive applications, this device is a popular choice for maintaining voltage stability across a wide range of operating conditions.

This precision voltage reference is part of the LM4050 series and comes in a compact SOT-23 package, which is ideal for printed circuit boards where space is at a premium. It is characterized for operation from −40°C to +85°C, making it suitable for a variety of industrial and consumer applications.

Key Features

  • Output Voltage: Precisely 2.0V with a ±0.1% initial accuracy.
  • Temperature Coefficient: Low temperature coefficient of 100 ppm/°C (max) ensures stable output over a wide temperature range.
  • Current Capability: Can sink currents from 60 µA to 15 mA, providing versatility in a range of applications.
  • Package: Available in the small SOT-23 surface-mount package, allowing for efficient use of PCB space.
  • Reverse Breakdown Tolerance: Tolerant to a full breakdown in reverse mode, ensuring the device’s robustness and reliability.

Applications

The LM4050CIM3X-2.0 is designed for use in a multitude of applications, including but not limited to:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Power supplies

In conclusion, the LM4050CIM3X-2.0 from Texas Instruments represents a reliable and precise solution for applications requiring a stable reference voltage. Its low temperature coefficient, wide operating current range, and compact form factor make it an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess