EN
  • EN
  • DE

LM4041QEEM3X-1.2NO

Part No LM4041QEEM3X-1.2NO
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% SOT23-3  /  Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 12 mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 73 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM4041QEEM3X-1.2NOCT,LM4041QEEM3X-1.2NO-ND,296-40218-6-ND,-296-40218-1-ND,296-40218-6,296-40218-2,296-40218-2-ND,-LM4041QEEM3X,296-40218-1,2156-LM4041QEEM3X-1.2NO,296-LM4041QEEM3X-1.2NOTR,296-LM4041QEEM3X-1.2NODKR,296-40218-1-ND,TEXTISLM4041QEEM3X-1.2NO
Standard Package 3,000
Win Source Part Number 1070106-LM4041QEEM3X-1.2NO
Ultra Librarian 3D Model Ultra Librarian LM4041QEEM3X-1.2NO CAD Model

Description

The LM4041QEEM3X-1.2NO is a precision micro-power shunt voltage reference from Texas Instruments, offering high performance in a small package. This voltage reference device is designed to be versatile and reliable, making it suitable for a wide array of applications that require a stable reference voltage. With a fixed reverse breakdown voltage of 1.2V, this component ensures accuracy and consistency in your electronic designs.

Key Features

  • Reference Voltage: A precise 1.2V output voltage with minimal deviation over temperature and load variations.
  • Temperature Coefficient: The LM4041QEEM3X-1.2NO boasts an excellent temperature coefficient, ensuring stable performance over a wide operating temperature range.
  • Low Dynamic Impedance: Ensures good load regulation in response to changes in operating conditions.
  • Extended Operating Current Range: This device operates over a wide current range, providing designers with flexibility in various applications.
  • Small Package: Available in a compact SOT-23 package, it is ideal for space-constrained applications.
  • High Precision: With its high accuracy, the LM4041QEEM3X-1.2NO is suitable for precision applications such as A/D and D/A converters, portable instrumentation, and battery-powered devices.

Applications

The LM4041QEEM3X-1.2NO is a versatile component that can be used in a variety of applications, including:

  • Power supply monitoring
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Instrumentation
  • Consumer electronics
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4041QEEM3X-1.2NO is no exception. Manufactured to high standards, this voltage reference device ensures performance stability and longevity, making it a trusted choice for engineers and designers across various industries.

For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the LM4041QEEM3X-1.2NO voltage reference.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4425 $50.8875
280+ $0.3631 $101.6680
430+ $0.3518 $151.2740
590+ $0.3404 $200.8360
760+ $0.3291 $250.1160
1,020+ $0.2950 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess