EN
  • EN
  • DE

LM4041CEM3X-ADJ

Part No LM4041CEM3X-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 68μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4041
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199577-LM4041CEM3X-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4041CEM3X-ADJ CAD Model

Description

Product Overview: LM4041CEM3X-ADJ from Texas Instruments

The LM4041CEM3X-ADJ is a versatile, precision voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed to cater to a wide range of applications, this adjustable voltage reference is an essential component for power management solutions where precise voltage control is paramount.

Key Features

  • Adjustable Output: The device offers an adjustable output voltage range from 1.24V to 10V, providing flexibility for various design requirements.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 100 ppm/°C (max), the LM4041CEM3X-ADJ ensures reliable performance across a range of temperatures.
  • Low Dropout Voltage: The low dropout voltage allows the reference to maintain output accuracy even with minimal input-to-output voltage differentials, making it suitable for battery-powered devices.
  • Wide Operating Current Range: It operates over a wide current range from 45 μA to 10 mA, accommodating diverse applications from portable to industrial.
  • Small Form Factor: Housed in a compact SOT-23 package, it is ideal for space-constrained applications.

Applications

The LM4041CEM3X-ADJ is a versatile component that finds applications in various fields. Some of its typical uses include:

  • Portable, battery-operated equipment
  • Data acquisition systems
  • Power supplies
  • Instrumentation
  • Automotive electronics
  • Healthcare devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4041CEM3X-ADJ is manufactured with this commitment in mind, ensuring reliability and performance consistency. Each device undergoes rigorous testing to meet the industry standards for quality and longevity, making it a trusted choice for engineers and designers across the globe.

Support and Resources

For additional information, such as detailed datasheets, application notes, and design resources, Texas Instruments provides extensive support to assist in the integration of the LM4041CEM3X-ADJ into your projects. Technical support is also available to address any specific queries or challenges you may encounter.

In summary, the LM4041CEM3X-ADJ from Texas Instruments is a high-precision, adjustable voltage reference that offers reliability, flexibility, and accuracy for a wide range of applications. Its compact size, coupled with its robust feature set, makes it an excellent choice for precision voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,229 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess