EN
  • EN
  • DE

LM4041BIDBZTG4

Part No LM4041BIDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3 / V-Ref Adjustable 1.225V to 10V 25mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.233V
Output Voltage MAX 10V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779141-LM4041BIDBZTG4
Popularity Medium
Supply and Demand Status Limited
Family Name LM4041
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4041BIDBZTG4 CAD Model

Description

Product Overview: LM4041BIDBZTG4 Precision Voltage Reference

The LM4041BIDBZTG4 is a high-quality precision voltage reference from Texas Instruments, designed for applications requiring a stable and precise reference voltage. This device is a versatile component, suitable for a wide array of electronic circuits, including data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Adjustable Output: The voltage reference is adjustable from 1.225V to 10V with the use of an external resistor divider, providing flexibility for different voltage requirements.
  • High Accuracy: The LM4041BIDBZTG4 offers excellent accuracy with a typical temperature coefficient of only 100 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: The device features a low dropout voltage, which makes it ideal for applications with a limited power supply headroom.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, making it easier to integrate into systems without worrying about oscillation or instability.
  • Extended Temperature Range: The operating temperature range of -40°C to +125°C allows the device to be used in environments with extreme temperature variations.
  • Surface-Mount Package: The LM4041BIDBZTG4 comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications

The precision and reliability of the LM4041BIDBZTG4 make it well-suited for a variety of applications, such as:

  • Power supply monitoring
  • Data acquisition systems
  • Battery chargers and management
  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4041BIDBZTG4 is no exception. It is designed and manufactured to meet the stringent requirements of industrial and automotive applications, ensuring high reliability and performance. With its adjustable output and precision accuracy, this voltage reference is an excellent choice for designers who require a dependable reference voltage source.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0237 $51.1850
105+ $0.9590 $100.6950
165+ $0.9266 $152.8890
235+ $0.8618 $202.5230
305+ $0.8294 $252.9670
380+ $0.7970 $302.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess