EN
  • EN
  • DE

LM4040EEM3X-2.5/NOPB

Part No LM4040EEM3X-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054333-LM4040EEM3X-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040EEM3X-2.5/NOPB CAD Model

Description

Product Overview: LM4040EEM3X-2.5/NOPB

The LM4040EEM3X-2.5/NOPB is a high-precision voltage reference from Texas Instruments, designed for a wide array of applications requiring a stable reference voltage. This component is particularly well-suited for use in precision data converters, portable instrumentation, battery-powered devices, and industrial control systems.

With an output voltage of 2.5 volts, the LM4040EEM3X-2.5/NOPB offers excellent stability and low dynamic impedance, ensuring a reliable voltage reference under varying conditions. Its accuracy is maintained over a full operating temperature range, making it an ideal choice for systems that must perform consistently in diverse environments.

Key Features

  • Fixed Output: Provides a fixed 2.5V output with high precision.
  • Temperature Coefficient: Boasts a low temperature coefficient, ensuring minimal deviation in output voltage with temperature changes.
  • High Accuracy: Offers an initial accuracy of 0.1% (max) for demanding applications.
  • Low Dynamic Impedance: The low output impedance and quick transient response make it suitable for applications with varying load conditions.
  • Wide Operating Current: Functions across a broad operating current range, from 60 μA to 15 mA.
  • Extended Temperature Range: Operates over a wide temperature range of −40°C to 85°C, accommodating diverse operating conditions.

Package and Reliability

The device comes in a small SOT-23 package, which is ideal for space-constrained applications. The LM4040EEM3X-2.5/NOPB is also characterized for moisture sensitivity in accordance with the Pb-free reflow requirements, and its NOPB designation indicates it is lead-free, making it compliant with RoHS regulations. This ensures that it meets contemporary environmental standards for electronic components.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems

In conclusion, the LM4040EEM3X-2.5/NOPB from Texas Instruments is a robust, precise, and versatile voltage reference that can be relied upon for consistent performance across a variety of electronic applications. Its combination of accuracy, stability, and package efficiency makes it an excellent choice for engineers and designers looking to enhance the reliability of their power management systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6622 $52.9760
185+ $0.5434 $100.5290
285+ $0.5264 $150.0240
395+ $0.5094 $201.2130
510+ $0.4925 $251.1750
680+ $0.4415 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess