EN
  • EN
  • DE

LM4040DIZ-4.1

Part No LM4040DIZ-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 15mA Automotive 3-Pin TO-92 Bulk / Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 4.096V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 78μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM4040
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1199552-LM4040DIZ-4.1
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4040DIZ-4.1 CAD Model

Description

The LM4040DIZ-4.1 is a high-precision shunt voltage reference from Texas Instruments, offering a fixed voltage of 4.1V with an impressive accuracy. Designed for space-constrained and power-sensitive applications, this device is ideal for providing a stable reference voltage in an array of electronic systems.

LM4040DIZ-4.1 Voltage Reference

Key Features

  • Fixed Output Voltage: 4.1V with high precision and stability over temperature and time.
  • Low Temperature Coefficient: Ensures minimal voltage variation in response to temperature changes, making it suitable for temperature-critical applications.
  • Wide Operating Current: Compatible with a broad range of currents, enhancing its flexibility in various circuit configurations.
  • Low Dynamic Impedance: Provides stable voltage under varying load conditions.
  • Extended Operating Temperature Range: Suitable for industrial-grade applications with a range typically from -40°C to +85°C.

Applications

The LM4040DIZ-4.1 shunt voltage reference is versatile and can be employed in numerous applications such as:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable medical devices
  • Automotive electronics
  • Precision power supplies
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040DIZ-4.1 is no exception. It is manufactured with the highest standards, ensuring reliability and performance consistency for the end-user. With its robust design, it provides a reliable voltage reference source for precision electronics, enhancing system accuracy and stability.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the LM4040DIZ-4.1 from Texas Instruments is a dependable choice for a precision voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess