EN
  • EN
  • DE

LM4040DIZ-2.5/NOPB

Part No LM4040DIZ-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4040DIZ-2.5-ND, LM4040DIZ25NOPB, *LM4040DIZ-2.5/NOPB, LM4040DIZ-2.5, -LM4040DIZ-2.5/NOPB-ND, LM4040DIZ-2.5-NDR, *LM4040DIZ-2.5
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877432-LM4040DIZ-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040DIZ-2.5/NOPB CAD Model

Description

The LM4040DIZ-2.5/NOPB is a high-precision, robust shunt voltage reference from Texas Instruments. This device provides a fixed voltage of 2.5V with an impressive accuracy level. Designed for space-critical and power-sensitive applications, the LM4040DIZ-2.5/NOPB is an ideal solution for providing a stable reference voltage in various electronic circuits.

Key Features

  • Stable Voltage: Delivers a precise 2.5V output, which is crucial for maintaining the performance of sensitive electronic systems.
  • Accuracy: Features an initial accuracy of ±0.1% and a temperature coefficient of 100 ppm/°C, ensuring reliable operation over a wide temperature range.
  • Low Power: With its micropower operation, the device is suitable for battery-powered and portable applications, minimizing power consumption.
  • Wide Operating Current: Supports an extended operating current range from 60 µA to 15 mA, providing design flexibility across different load conditions.
  • Robust: The LM4040DIZ-2.5/NOPB is designed to withstand transient events and harsh conditions, making it suitable for industrial and automotive applications.

Applications

The LM4040DIZ-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Healthcare devices

Quality and Reliability

As with all Texas Instruments products, the LM4040DIZ-2.5/NOPB is manufactured to the highest quality standards. It comes in a TO-92 package and is characterized for operation from −40°C to +85°C. The device is also lead-free and RoHS compliant, adhering to environmental regulations and ensuring a sustainable product lifecycle.

Ordering Information

The device is available in bulk and is denoted by the ordering number LM4040DIZ-2.5/NOPB. For detailed product information and data sheets, visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2900 $51.4800
29+ $3.5200 $102.0800
44+ $3.4100 $150.0400
61+ $3.3000 $201.3000
79+ $3.1900 $252.0100
105+ $2.8600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess